PHOTOELECTRIC SWITCH
Photoelectric Sensor WS/WE34-R240
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1882-1019258-ND | 2669859 |
| Product Name | Photoelectric, Industrial | Photoelectric Sensors |
| Operation Distance | 0.0 to 2363 inch (0.0 to 60015 mm) | |
| Operating Temperature | -40 to 140 F (-40 to 60 C) | |
| Optical Technology Type | Through Beam | Through Beam |
| Beam Type | Visible |