Pepperl+Fuchs SE Inductive Sensor NBB5-F33-A2

Description
INDUCTIVE SENSOR, COMPLEMENTARY SWITCHING FUNCTION, PNP, 5 MM OPERATING DISTANCE, FLUSH, 4-WIRE, 10-30 VDC, 0-500 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, (084770). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, COMPLEMENTARY SWITCHING FUNCTION, PNP, 5 MM OPERATING DISTANCE, FLUSH, 4-WIRE, 10-30 VDC, 0-500 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, (084770). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 89849035 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
89849035
Inductive Sensor 89849035
INDUCTIVE SENSOR, COMPLEMENTARY SWITCHING FUNCTION, PNP, 5 MM OPERATING DISTANCE, FLUSH, 4-WIRE, 10-30 VDC, 0-500 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, (084770). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, COMPLEMENTARY SWITCHING FUNCTION, PNP, 5 MM OPERATING DISTANCE, FLUSH, 4-WIRE, 10-30 VDC, 0-500 HZ SWITCHING FREQUENCY, 2 METER CABLE LENGTH, (084770). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 89849035
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Position sensor - SMH-S1-HGW10 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Operating Temperature 41 to 140 F (5 to 60 C)
Power Requirements DC Powered
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details