Pepperl+Fuchs SE
Inductive sensor
NBB3-V3-Z4-2M
Description
Basic series
3 mm flush
2-wire DC
Request a Quote
Email Supplier
Datasheet
Description
Basic series
3 mm flush
2-wire DC
Request a Quote
Email Supplier
Datasheet
Suppliers
Basic series
3 mm flush
2-wire DC
- Basic series
- 3 mm flush
- 2-wire DC
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB3-V3-Z4-2M |
2046-NBB3-V3-Z4-2M-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
3 inch (76.2 mm)
|
|
|
Switching Frequency
|
0.0 to 2 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0315 inch (0.8000 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
1.57 inch (39.88 mm)
View Details
3 suppliers