Altech Corp. Limit Style Sensors 9883-2233

Description
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet
Description
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Style Sensors - 9883-2233 - Altech Corp.
Flemington, NJ, USA
Limit Style Sensors
9883-2233
Limit Style Sensors 9883-2233
The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet
Proximity Sensors - 9883-2233 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9883-2233
Proximity Sensors 9883-2233
ILTR-LO1-S40 -NF-1030VDC

ILTR-LO1-S40 -NF-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9883-2233
Proximity Sensors 9883-2233
Proximity Sensors ILTR-LO1-S40 -NF-1030VDC

Proximity Sensors ILTR-LO1-S40 -NF-1030VDC

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 9883-2233 9883-2233 9883-2233
Product Name Limit Style Sensors Proximity Sensors Proximity Sensors
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
Repeatability 78.74 mils (2000 µm)
Switching Frequency 0.0500 to 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Sensors - 9962-4464 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
3 suppliers
Cylindrical Sensors - 9964-6010 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2000 inch (5.08 mm)
View Details