PEPPERL+FUCHS SE
NBB20-U1-E2-M -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB20-U1-E2-M
Description
Sensor head bidirectional and rotatable
20 mm flush
E1-Type approval
Extended temperature range -40 ... +85 °C
4 LEDs indicator for 360° visibility
Description
Sensor head bidirectional and rotatable
20 mm flush
E1-Type approval
Extended temperature range -40 ... +85 °C
4 LEDs indicator for 360° visibility
Datasheet
Suppliers
Sensor head bidirectional and rotatable
20 mm flush
E1-Type approval
Extended temperature range -40 ... +85 °C
4 LEDs indicator for 360° visibility
- Sensor head bidirectional and rotatable
- 20 mm flush
- E1-Type approval
- Extended temperature range -40 ... +85 °C
- 4 LEDs indicator for 360° visibility
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB20-U1-E2-M |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.9843 inch (25 mm)
View Details
Operation Distance
0.1969 inch (5 mm)
Repeatability
9.84 mils (250 µm)
Switching Frequency
2 kHz
View Details
2 suppliers