PEPPERL+FUCHS SE
NBB20-U1-E1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB20-U1-E1
Description
Sensor head bidirectional and rotatable
4 LEDs indicator for 360° visibility
20 mm flush
Description
Sensor head bidirectional and rotatable
4 LEDs indicator for 360° visibility
20 mm flush
Datasheet
Suppliers
Sensor head bidirectional and rotatable
4 LEDs indicator for 360° visibility
20 mm flush
- Sensor head bidirectional and rotatable
- 4 LEDs indicator for 360° visibility
- 20 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB20-U1-E1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular
Operation Distance
39.37 to 1969 inch (1000 to 50000 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Switching Frequency
0.5000 kHz
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details
3 suppliers