Festo Corporation Proximity sensor SIEN-M12B-PS-S-L

Description
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet
Description
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity sensor - SIEN-M12B-PS-S-L - Festo Corporation
Islandia, NY, United States
Proximity sensor
SIEN-M12B-PS-S-L
Proximity sensor SIEN-M12B-PS-S-L
With standard switching distance For DC voltage Round design Metric thread Flush or non-flush mounting LED switching status indication Design with metal or polyamide housing
  • With standard switching distance
  • For DC voltage
  • Round design
  • Metric thread
  • Flush or non-flush mounting
  • LED switching status indication
  • Design with metal or polyamide housing
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2171-SIEN-M12B-PS-S-L-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2171-SIEN-M12B-PS-S-L-ND
Proximity Sensors - Industrial 2171-SIEN-M12B-PS-S-L-ND
SENSOR PROX INDUCTIVE 2MM MODULE

SENSOR PROX INDUCTIVE 2MM MODULE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number SIEN-M12B-PS-S-L 2171-SIEN-M12B-PS-S-L-ND
Product Name Proximity sensor Proximity Sensors - Industrial
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M8NB-NS-S-L - Festo Corporation
Specs
Operation Distance 0.0984 inch (2.5 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SME-8-K-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
3 suppliers
Proximity sensor - SIEN-M12B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Proximity sensor - SIES-8M-PO-24V-K-5,0-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers