Pepperl+Fuchs SE
Inductive sensor
NBB20-L2-E3-V1
Description
Sensor head bidirectional and rotatable
Basic series
Quick mounting bracket
4-way LED indicator
-
Pepperl+Fuchs SE
-
DigiKey
-
Galco Industrial Electronics
Request a Quote
Email Supplier
Datasheet
Description
Sensor head bidirectional and rotatable
Basic series
Quick mounting bracket
4-way LED indicator
Request a Quote
Email Supplier
Datasheet
Suppliers
Sensor head bidirectional and rotatable
Basic series
Quick mounting bracket
4-way LED indicator
- Sensor head bidirectional and rotatable
- Basic series
- Quick mounting bracket
- 4-way LED indicator
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB20-L2-E3-V1 |
2046-NBB20-L2-E3-V1-ND |
NBB20-L2-E3-V1 |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
PRLF General Purpose |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
20 inch (508 mm)
|
|
|
|
Switching Frequency
|
0.0 to 0.1500 kHz
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1969 inch (5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details