PEPPERL+FUCHS SE
NBB2-V3-E2-3G-3D -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB2-V3-E2-3G-3D
Description
2 mm flush
3-wire DC
ATEX-approval for zone 2 and zone 22
Description
2 mm flush
3-wire DC
ATEX-approval for zone 2 and zone 22
Datasheet
Suppliers
2 mm flush
3-wire DC
ATEX-approval for zone 2 and zone 22
- 2 mm flush
- 3-wire DC
- ATEX-approval for zone 2 and zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB2-V3-E2-3G-3D |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Photoelectric Sensors
Body Shape
Rectangular
Operation Distance
1181 inch (30000 mm)
View Details
Sensor Technology
Photoelectric Sensors
Switching Frequency
1 kHz
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details
2 suppliers