PEPPERL+FUCHS SE
NBB2-8GS30-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB2-8GS30-E2
Description
2 mm flush
Stainless steel version
Extended temperature range
Description
2 mm flush
Stainless steel version
Extended temperature range
Datasheet
Suppliers
2 mm flush
Stainless steel version
Extended temperature range
- 2 mm flush
- Stainless steel version
- Extended temperature range
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB2-8GS30-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
Electrical Output
Current
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1181 to 0.7874 inch (3 to 20 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-4 to 158 F (-20 to 70 C)
Electrical Output
Current; Switched / Alarm
View Details
2 suppliers