Pepperl+Fuchs SE Inductive Sensor NBB2-8GM25-E3-V3

Description
INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, PNP OUTPUT TYPE, 2 MM OPERATING DISTANCE, 3-WIRE, 5-30 VDC, 0-6000 HZ SWITCHING FREQUENCY, M8 X 1 CONNECTOR PLUG, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, PNP OUTPUT TYPE, 2 MM OPERATING DISTANCE, 3-WIRE, 5-30 VDC, 0-6000 HZ SWITCHING FREQUENCY, M8 X 1 CONNECTOR PLUG, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 4496533 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
4496533
Inductive Sensor 4496533
INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, PNP OUTPUT TYPE, 2 MM OPERATING DISTANCE, 3-WIRE, 5-30 VDC, 0-6000 HZ SWITCHING FREQUENCY, M8 X 1 CONNECTOR PLUG, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE SENSOR, N/C SWITCHING FUNCTION, PNP OUTPUT TYPE, 2 MM OPERATING DISTANCE, 3-WIRE, 5-30 VDC, 0-6000 HZ SWITCHING FREQUENCY, M8 X 1 CONNECTOR PLUG, 3-PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 4496533
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 205 inch (15 to 5200 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
linear-sensors - LD0-CAA1B-1213-2P20-5RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical
Measurement Range 74.8 inch (1900 mm)
View Details