PEPPERL+FUCHS SE
NBB2-6,5M30-E0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB2-6,5M30-E0
Description
2 mm flush
Increased operating distance
Description
2 mm flush
Increased operating distance
Datasheet
Suppliers
2 mm flush
Increased operating distance
- 2 mm flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB2-6,5M30-E0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.0591 inch (1.5 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
View Details
2 suppliers
Body Shape
Cylindrical
Operation Distance
0.0354 to 0.0945 inch (0.9000 to 2.4 mm)
Operating Temperature
41 to 158 F (5 to 70 C)
View Details