Pepperl+Fuchs SE Inductive sensor NBB15-U2-A2-T

Description
Sensor head bidirectional and rotatable Temperature range -25 ... 100 °C (-13 ... 212 °F) 4 LEDs indicator for 360° visibility
Request a Quote Datasheet
Description
Sensor head bidirectional and rotatable Temperature range -25 ... 100 °C (-13 ... 212 °F) 4 LEDs indicator for 360° visibility
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB15-U2-A2-T - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB15-U2-A2-T
Inductive sensor NBB15-U2-A2-T
Sensor head bidirectional and rotatable Temperature range -25 ... 100 °C (-13 ... 212 °F) 4 LEDs indicator for 360° visibility
  • Sensor head bidirectional and rotatable
  • Temperature range
    -25 ... 100 °C (-13 ... 212 °F)
  • 4 LEDs indicator for 360° visibility
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-NBB15-U2-A2-T-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-NBB15-U2-A2-T-ND
Proximity Sensors - Industrial 2046-NBB15-U2-A2-T-ND
INDUCTIVE DC

INDUCTIVE DC

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number NBB15-U2-A2-T 2046-NBB15-U2-A2-T-ND
Product Name Inductive sensor Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX4173-P3-Z - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040952-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers