PEPPERL+FUCHS SE
NBB15-30GM35-A2-V1 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB15-30GM35-A2-V1
Description
15 mm flush
Increased operating distance
Extended temperature range
Description
15 mm flush
Increased operating distance
Extended temperature range
Datasheet
Suppliers
15 mm flush
Increased operating distance
Extended temperature range
- 15 mm flush
- Increased operating distance
- Extended temperature range
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB15-30GM35-A2-V1 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1181 inch (3 mm)
View Details
Sensor Technology
Magnetic Proximity Sensor
Operating Temperature
-40 to 140 F (-40 to 60 C)
Electrical Output
Current; Switched / Alarm
View Details
3 suppliers