Pepperl+Fuchs SE
Inductive sensor
NBB15-30GM30-E3-V1
Description
Basic series
15 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Description
Basic series
15 mm flush
Increased operating distance
Request a Quote
Email Supplier
Datasheet
Suppliers
Basic series
15 mm flush
Increased operating distance
- Basic series
- 15 mm flush
- Increased operating distance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
NBB15-30GM30-E3-V1 |
2046-NBB15-30GM30-E3-V1-ND |
|
Product Name
|
Inductive sensor |
Proximity Sensors - Industrial |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Inductive Proximity Sensor
|
|
Operation Distance
|
15 inch (381 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0394 inch (1 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details