PEPPERL+FUCHS SE
NBB1,5-F41A-E2 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB1,5-F41A-E2
Description
1.5 mm flush
3-wire DC
Metal housing
Description
1.5 mm flush
3-wire DC
Metal housing
Datasheet
Suppliers
1.5 mm flush
3-wire DC
Metal housing
- 1.5 mm flush
- 3-wire DC
- Metal housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB1,5-F41A-E2 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Body Shape
Cylindrical
Operation Distance
0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature
? to 158 F (? to 70 C)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
4 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details
2 suppliers