Pepperl+Fuchs SE Inductive sensor NBB1,5-4M25-E2

Description
Basic series
Request a Quote Datasheet
Description
Basic series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB1,5-4M25-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB1,5-4M25-E2
Inductive sensor NBB1,5-4M25-E2
Basic series
  • Basic series
Supplier's Site Datasheet
Proximity Sensors - 397807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
397807
Proximity Sensors 397807
Pepperl + Fuchs NBB1,5-4M25-E2

Pepperl + Fuchs NBB1,5-4M25-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number NBB1,5-4M25-E2 397807
Product Name Inductive sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operation Distance 1.5 inch (38.1 mm)
Switching Frequency 0.0 to 3 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3227R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 1.73 inch (44 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers