PEPPERL+FUCHS SE
NBB1,5-4M25-E1-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB1,5-4M25-E1-V3
Description
Basic series
1.5 mm flush
Description
Basic series
1.5 mm flush
Datasheet
Suppliers
Basic series
1.5 mm flush
- Basic series
- 1.5 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB1,5-4M25-E1-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.1181 inch (3 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.1969 inch (5 mm)
Repeatability
3.94 mils (100 µm)
View Details