PEPPERL+FUCHS SE
NBB1-4GM22-E0 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB1-4GM22-E0
Description
1 mm flush
Miniature design
Description
1 mm flush
Miniature design
Datasheet
Suppliers
1 mm flush
Miniature design
- 1 mm flush
- Miniature design
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB1-4GM22-E0 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3937 to 0.5906 inch (10 to 15 mm)
View Details
Operation Distance
0.3150 inch (8 mm)
Repeatability
15.75 mils (400 µm)
Switching Frequency
1.5 kHz
View Details
2 suppliers