The A1214LLHLX-T is a continuous-time Hall-effect latch in a 3-pin SOT23W surface-mount package, designed for automotive and industrial motor commutation. It operates from 3.8 to 24 V with a ±30 V absolute maximum supply voltage rating and functions over an ambient temperature range of -40°C to 150°C. The device includes integrated voltage regulation, reverse-battery protection, and high ESD and EMC robustness. It features a magnetic switch point range of -300 G to 300 G and an NMOS open-drain output capable of sourcing up to 25 mA. The part is AEC-Q100 automotive qualified and manufactured using BiCMOS technology for low noise and stable performance across temperature extremes.
The A121x family provides reliable and efficient latching functionality for a variety of applications. These continuous-time devices offer fast power-on time, low-noise operation, and integrated protection features. Factory programming ensures accurate switchpoint thresholds.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Digital Switch Latch Open Drain Hall Effect SOT-23W
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | A1214LLHLX-T | A1214LLHLX-T-ND |
| Product Name | Continuous-Time Hall-Effect Latch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |