PEPPERL+FUCHS SE
NBB0,8-5GM25-E1-V3 -- INDUCTIVE SENSOR
Pepperl+Fuchs SE
Inductive sensor
NBB0,8-5GM25-E1-V3
Description
Basic series
0.8 mm flush
Description
Basic series
0.8 mm flush
Datasheet
Suppliers
Basic series
0.8 mm flush
- Basic series
- 0.8 mm flush
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
NBB0,8-5GM25-E1-V3 |
|
Product Name
|
Inductive sensor |
|
Sensor Technology
|
Inductive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Magnetic Proximity Sensor
Electrical Output
Switched / Alarm
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-4 to 158 F (-20 to 70 C)
Diameter
0.0190 inch (0.4826 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details