Pepperl+Fuchs SE Inductive sensor NBB0,6-3M22-E2

Description
0.6 mm flush Miniature design
Request a Quote Datasheet
Description
0.6 mm flush Miniature design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - NBB0,6-3M22-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Inductive sensor
NBB0,6-3M22-E2
Inductive sensor NBB0,6-3M22-E2
0.6 mm flush Miniature design
  • 0.6 mm flush
  • Miniature design
Supplier's Site Datasheet
Proximity Sensors - 2806406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2806406
Proximity Sensors 2806406
Pepperl + Fuchs NBB0,6-3M22-E2

Pepperl + Fuchs NBB0,6-3M22-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number NBB0,6-3M22-E2 2806406
Product Name Inductive sensor Proximity Sensors
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operation Distance 0.6000 inch (15.24 mm) 0.0236 inch (0.6000 mm)
Switching Frequency 0.0 to 1.4 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3219R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.4724 inch (12 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers