Pepperl+Fuchs SE Guided Level Radar LTC57

Description
Premium device for level measurement in bulk solids Measuring range up to 45 m (148 ft) Process connection 1-1/2 in thread or flange Temperature range up to 150 °C (302 °F) Pressure range up to 16 bar (232 psi) Up to SIL3 acc. to IEC 61508
Datasheet
Description
Premium device for level measurement in bulk solids Measuring range up to 45 m (148 ft) Process connection 1-1/2 in thread or flange Temperature range up to 150 °C (302 °F) Pressure range up to 16 bar (232 psi) Up to SIL3 acc. to IEC 61508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guided Level Radar - LTC57 - Pepperl+Fuchs SE
Mannheim, Germany
Guided Level Radar
LTC57
Guided Level Radar LTC57
Premium device for level measurement in bulk solids Measuring range up to 45 m (148 ft) Process connection 1-1/2 in thread or flange Temperature range up to 150 °C (302 °F) Pressure range up to 16 bar (232 psi) Up to SIL3 acc. to IEC 61508
  • Premium device for level measurement in bulk solids
  • Measuring range up to 45 m (148 ft)
  • Process connection 1-1/2 in thread or flange
  • Temperature range up to 150 °C (302 °F)
  • Pressure range up to 16 bar (232 psi)
  • Up to SIL3 acc. to IEC 61508
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Level Sensors
Product Number LTC57
Product Name Guided Level Radar
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Water-Level Sensors - 20014614-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Liquid Interface Alarm - 2852-IFA - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details