Pepperl+Fuchs SE Guided Level Radar LTC51

Description
Premium device for level measurement in liquids Measuring range up to 45 m (148 ft) Process connection from 3/4 in thread or flange Temperature range up to 200 °C (392 °F) Pressure range up to 40 bar (600 psi) Up to SIL3 acc. to IEC 61508
Datasheet
Description
Premium device for level measurement in liquids Measuring range up to 45 m (148 ft) Process connection from 3/4 in thread or flange Temperature range up to 200 °C (392 °F) Pressure range up to 40 bar (600 psi) Up to SIL3 acc. to IEC 61508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Guided Level Radar - LTC51 - Pepperl+Fuchs SE
Mannheim, Germany
Guided Level Radar
LTC51
Guided Level Radar LTC51
Premium device for level measurement in liquids Measuring range up to 45 m (148 ft) Process connection from 3/4 in thread or flange Temperature range up to 200 °C (392 °F) Pressure range up to 40 bar (600 psi) Up to SIL3 acc. to IEC 61508
  • Premium device for level measurement in liquids
  • Measuring range up to 45 m (148 ft)
  • Process connection from 3/4 in thread or flange
  • Temperature range up to 200 °C (392 °F)
  • Pressure range up to 40 bar (600 psi)
  • Up to SIL3 acc. to IEC 61508
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Level Sensors
Product Number LTC51
Product Name Guided Level Radar
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-Q - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - radar - 159300453 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Radar/Microwave
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details