Pepperl+Fuchs, Inc. Smart Transmitter Power Supply, 24Vdc; Signal Conditioner Input Pepperl+Fuchs Pa KFD2-STC4-1.2O

Description
SMART TRANSMITTER POWER SUPPLY, 24VDC; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet
Description
SMART TRANSMITTER POWER SUPPLY, 24VDC; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Transmitter Power Supply, 24Vdc; Signal Conditioner Input Pepperl+Fuchs Pa - 03H4752 - Newark, An Avnet Company
Chicago, IL, United States
Smart Transmitter Power Supply, 24Vdc; Signal Conditioner Input Pepperl+Fuchs Pa
03H4752
Smart Transmitter Power Supply, 24Vdc; Signal Conditioner Input Pepperl+Fuchs Pa 03H4752
SMART TRANSMITTER POWER SUPPLY, 24VDC; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel RoHS Compliant: Yes

SMART TRANSMITTER POWER SUPPLY, 24VDC; Signal Conditioner Input:4mA to 20mA; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:24VDC; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 03H4752
Product Name Smart Transmitter Power Supply, 24Vdc; Signal Conditioner Input Pepperl+Fuchs Pa
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details