Pepperl+Fuchs SE Transmitter Power Supply KFD2-CRG2-Ex1.D

Description
1-channel isolated barrier 24 V DC supply (Power Rail) Input 2-wire and 3-wire transmitters and 2-wire current sources Output 0/4 mA ... 20 mA 2 relay contact outputs Programmable high/low alarm Linearization function (max 20 points) Line fault detection (LFD) Up to SIL 2 acc. to IEC 61508/IEC 61511
Datasheet
Description
1-channel isolated barrier 24 V DC supply (Power Rail) Input 2-wire and 3-wire transmitters and 2-wire current sources Output 0/4 mA ... 20 mA 2 relay contact outputs Programmable high/low alarm Linearization function (max 20 points) Line fault detection (LFD) Up to SIL 2 acc. to IEC 61508/IEC 61511
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmitter Power Supply - KFD2-CRG2-Ex1.D - Pepperl+Fuchs SE
Mannheim, Germany
Transmitter Power Supply
KFD2-CRG2-Ex1.D
Transmitter Power Supply KFD2-CRG2-Ex1.D
1-channel isolated barrier 24 V DC supply (Power Rail) Input 2-wire and 3-wire transmitters and 2-wire current sources Output 0/4 mA ... 20 mA 2 relay contact outputs Programmable high/low alarm Linearization function (max 20 points) Line fault detection (LFD) Up to SIL 2 acc. to IEC 61508/IEC 61511
  • 1-channel isolated barrier
  • 24 V DC supply (Power Rail)
  • Input 2-wire and 3-wire transmitters and 2-wire current sources
  • Output 0/4 mA ... 20 mA
  • 2 relay contact outputs
  • Programmable high/low alarm
  • Linearization function (max 20 points)
  • Line fault detection (LFD)
  • Up to SIL 2 acc. to IEC 61508/IEC 61511
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Power Supplies
Product Number KFD2-CRG2-Ex1.D
Product Name Transmitter Power Supply
Form Factor DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details