Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
PEPPERL+FUCHS SE
K26-STR-24VDC-2A -- POWER SUPPLY
Pepperl+Fuchs SE
Power supply
K26-STR-24VDC-2A
Description
Power supply, 24 V DC, 2 A
Pepperl+Fuchs SE
Done
Datasheet
Description
Power supply, 24 V DC, 2 A
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Pepperl+Fuchs SE
Mannheim, Germany
Power supply
K26-STR-24VDC-2A
Power supply
K26-STR-24VDC-2A
Power supply, 24 V DC, 2 A
Power supply, 24 V DC, 2 A
Supplier's Site
Datasheet
Technical Specifications
Pepperl+Fuchs SE
Product Category
Power Supplies
Product Number
K26-STR-24VDC-2A
Product Name
Power supply
Form Factor
DIN Rail
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Power Supplies
PSW-48024
Specs
Form Factor
DIN Rail
DC Output Current
20 amps
View Details
Advantech
80 PLUS Bronze PS/2 700W ATX Power Supply (FSP)
PS8-700ATX-BB
Specs
Operating Temperature
0 to 50 C (32 to 122 F)
Regulatory Compliance
CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage
12.0 volts
View Details
Fargo Controls, Inc.
Power Supply, ALNC 24VDC/AC
S3420D
Specs
Type
DC Power Supply
Form Factor
DIN Rail
Operating Temperature
-20 to 60 C (-4 to 140 F)
View Details
Uni-Trend US
UDP6731 360W Basic DC Switching Power Supply 80V/15A
UDP6731
Specs
Type
DC Power Supply
Technology
Switching Power Supply
DC Output Voltage
80.0 volts
View Details