Pepperl+Fuchs SE Temperature Converter HiD2082

Description
2-channel isolated barrier 24 V DC supply (bus powered) Thermocouple, RTD or potentiometer input Usable as signal splitter (1 input and 2 outputs) Linearized output 4 mA ... 20 mA, sink/source or 1 V ... 5 V Sensor breakage detection Configurable by PACTware Line fault detection (LFD) Up to SIL 2 acc. to IEC 61508/IEC 61511
Datasheet
Description
2-channel isolated barrier 24 V DC supply (bus powered) Thermocouple, RTD or potentiometer input Usable as signal splitter (1 input and 2 outputs) Linearized output 4 mA ... 20 mA, sink/source or 1 V ... 5 V Sensor breakage detection Configurable by PACTware Line fault detection (LFD) Up to SIL 2 acc. to IEC 61508/IEC 61511
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Converter - HiD2082 - Pepperl+Fuchs SE
Mannheim, Germany
Temperature Converter
HiD2082
Temperature Converter HiD2082
2-channel isolated barrier 24 V DC supply (bus powered) Thermocouple, RTD or potentiometer input Usable as signal splitter (1 input and 2 outputs) Linearized output 4 mA ... 20 mA, sink/source or 1 V ... 5 V Sensor breakage detection Configurable by PACTware Line fault detection (LFD) Up to SIL 2 acc. to IEC 61508/IEC 61511
  • 2-channel isolated barrier
  • 24 V DC supply (bus powered)
  • Thermocouple, RTD or potentiometer input
  • Usable as signal splitter (1 input and 2 outputs)
  • Linearized output 4 mA ... 20 mA, sink/source or 1 V ... 5 V
  • Sensor breakage detection
  • Configurable by PACTware
  • Line fault detection (LFD)
  • Up to SIL 2 acc. to IEC 61508/IEC 61511
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Signal Conditioners
Product Number HiD2082
Product Name Temperature Converter
Form Factor on Termination Board
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details