PEPPERL+FUCHS SE
HID2025SK -- SMART TRANSMITTER POWER SUPPLY
Pepperl+Fuchs SE
SMART Transmitter Power Supply
HiD2025SK
Description
1-channel isolated barrier
24 V DC supply (bus powered)
2-wire SMART transmitter
Output 4 mA ... 20 mA, current sink
Up to SIL 2 acc. to IEC 61508
Description
1-channel isolated barrier
24 V DC supply (bus powered)
2-wire SMART transmitter
Output 4 mA ... 20 mA, current sink
Up to SIL 2 acc. to IEC 61508
Datasheet
Suppliers
1-channel isolated barrier
24 V DC supply (bus powered)
2-wire SMART transmitter
Output 4 mA ... 20 mA, current sink
Up to SIL 2 acc. to IEC 61508
- 1-channel isolated barrier
- 24 V DC supply (bus powered)
- 2-wire SMART transmitter
- Output 4 mA ... 20 mA, current sink
- Up to SIL 2 acc. to IEC 61508
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
HiD2025SK |
|
Product Name
|
SMART Transmitter Power Supply |
|
Operating Temperature
|
-29 to 16 C (-20 to 60 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Operating Temperature
-20 to 70 C (-4 to 158 F)
DC Output Voltage
48.0 volts
View Details
Siglent Technologies NA, Inc.
Type
DC Power Supply
Technology
Switching Power Supply
Form Factor
Desktop / Free Standing
View Details
Midwest Motion Products, Inc.
Type
DC Power Supply
DC Output Voltage
48.0 volts
DC Output Power
450 watts
View Details
Type
DC Power Supply
Form Factor
Open Frame
DC Output Voltage
24.0 volts
View Details