Pepperl+Fuchs SE Proximity Switch FYAB8A12

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 14 MM SENSING RANGE, 3 WIRE, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 14 MM SENSING RANGE, 3 WIRE, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 4500297 - Radwell International
Willingboro, NJ, United States
Proximity Switch
4500297
Proximity Switch 4500297
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 14 MM SENSING RANGE, 3 WIRE, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 14 MM SENSING RANGE, 3 WIRE, 2 METER CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4500297
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity sensor - SME-10-SQ-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
3 suppliers
RightSight Photosensor - 42EF-B1KBBC-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5.1 inch (130 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details