Pepperl+Fuchs SE Control Stations Ex e, Stainless Steel FXLS***.CS

Description
Stainless Steel enclosure Ex de, Ex ib and Ex tb certified Up to 56 operators per control station 5 enclosure size options Customizable configuration of operators, cable entry quantities and cable gland types as per specification Wide range of labels and accessories available Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Datasheet
Description
Stainless Steel enclosure Ex de, Ex ib and Ex tb certified Up to 56 operators per control station 5 enclosure size options Customizable configuration of operators, cable entry quantities and cable gland types as per specification Wide range of labels and accessories available Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Stations Ex e, Stainless Steel - FXLS***.CS - Pepperl+Fuchs SE
Mannheim, Germany
Control Stations Ex e, Stainless Steel
FXLS***.CS
Control Stations Ex e, Stainless Steel FXLS***.CS
Stainless Steel enclosure Ex de, Ex ib and Ex tb certified Up to 56 operators per control station 5 enclosure size options Customizable configuration of operators, cable entry quantities and cable gland types as per specification Wide range of labels and accessories available Installation in Zone 1, Zone 2, Zone 21 and Zone 22
  • Stainless Steel enclosure
  • Ex de, Ex ib and Ex tb certified
  • Up to 56 operators per control station
  • 5 enclosure size options
  • Customizable configuration of operators, cable entry quantities and cable gland types as per specification
  • Wide range of labels and accessories available
  • Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Industrial Enclosures
Product Number FXLS***.CS
Product Name Control Stations Ex e, Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411VU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832129 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 10.04 inch (255 mm)
Depth 0.5512 inch (14 mm)
View Details