OKW Enclosures, Inc. HAND HELD CASE, XS, OFF-WHITE A9076107-AL

Description
Hand Held Case, ABS (UL 94 HB) Material, 7.848 in. External Height Features Advanced Hand-Held Cases Two Sizes in Hi-Impact ABS, UL94HB Large Display Area Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Device Machine Control Accessories Screw-in Battery Compartments
Description
Hand Held Case, ABS (UL 94 HB) Material, 7.848 in. External Height Features Advanced Hand-Held Cases Two Sizes in Hi-Impact ABS, UL94HB Large Display Area Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Device Machine Control Accessories Screw-in Battery Compartments

Suppliers

Company
Product
Description
Supplier Links
HAND HELD CASE, XS, OFF-WHITE - 70016665 - Allied Electronics, Inc.
Fort Worth, TX, USA
HAND HELD CASE, XS, OFF-WHITE
70016665
HAND HELD CASE, XS, OFF-WHITE 70016665
Hand Held Case, ABS (UL 94 HB) Material, 7.848 in. External Height Features Advanced Hand-Held Cases Two Sizes in Hi-Impact ABS, UL94HB Large Display Area Recessed Top for a Membrane Keypad Circuit Board Bosses Battery Compartment Mounting Standard Colors Off-White or Black Applications Test and Measurement Data Collection and Logging Medical Device Machine Control Accessories Screw-in Battery Compartments

Hand Held Case, ABS (UL 94 HB) Material, 7.848 in. External Height
Features

  • Advanced Hand-Held Cases
  • Two Sizes in Hi-Impact ABS, UL94HB
  • Large Display Area
  • Recessed Top for a Membrane Keypad
  • Circuit Board Bosses
  • Battery Compartment Mounting
  • Standard Colors Off-White or Black
    Applications
  • Test and Measurement
  • Data Collection and Logging
  • Medical Device
  • Machine Control
    Accessories
  • Screw-in Battery Compartments
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016665
Product Name HAND HELD CASE, XS, OFF-WHITE
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHSSC4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
3 suppliers