PEPPERL+FUCHS SE
DA5-IU-C -- PROCESS INDICATOR
Pepperl+Fuchs SE
Process indicator
DA5-IU-C
Description
Digital display unit
Description
Digital display unit
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
DA5-IU-C |
|
Product Name
|
Process indicator |
|
Display Type
|
Numeric
|
|
Display Technology
|
LED
|
|
Display Colors
|
Red
|
|
Voltage Range
|
10 to 30 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Alarms
Display Type
Combination
Character Size
Larger than 0.56 (14.2mm)
View Details
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits
6.0
View Details
ABB Measurement & Analytics
Outputs
Analog; Relay
Features
Alarms
Display Type
Numeric; Alphanumeric
View Details
Display Technology
LED
Voltage Range
0.0 to 200 volts
Frequency Range
50 to 60 Hz
View Details