Pepperl+Fuchs SE
Capacitive sensor
CBB10-30GK60-E2
Description
10 mm flush
Operating distance adjustable via potentiometer
High EMC resistance
Request a Quote
Email Supplier
Datasheet
Description
10 mm flush
Operating distance adjustable via potentiometer
High EMC resistance
Request a Quote
Email Supplier
Datasheet
Suppliers
10 mm flush
Operating distance adjustable via potentiometer
High EMC resistance
- 10 mm flush
- Operating distance adjustable via potentiometer
- High EMC resistance
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
CBB10-30GK60-E2 |
2046-CBB10-30GK60-E2-ND |
|
Product Name
|
Capacitive sensor |
Proximity Sensors |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Capacitive Proximity Sensor
|
|
Operation Distance
|
10 inch (254 mm)
|
|
|
Switching Frequency
|
0.0 to 0.0100 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical
Operation Distance
0.0787 inch (2 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Operation Distance
0.1575 inch (4 mm)
Repeatability
7.87 mils (200 µm)
View Details
2 suppliers