The A1212LUA-T is a Hall-effect latch from the A1210-A1214 family, designed for automotive and industrial motor commutation with integrated voltage regulation and reverse-battery protection. It operates from a 3.8 V to 24 V supply with a ±30 V absolute maximum voltage rating. The device is housed in a three-lead SIP (suffix UA) through-hole package, rated for ambient temperatures from -40°C to 150°C, and features a magnetic switch point range of -175 G to 175 G. It is AEC-Q100 automotive qualified and includes on-chip protection and low-noise BiCMOS signal conditioning. The chopper-style UA package is not recommended for new designs; the matrix HD style is specified as the current variant.
The A121x family provides reliable and efficient latching functionality for a variety of applications. These continuous-time devices offer fast power-on time, low-noise operation, and integrated protection features. Factory programming ensures accurate switchpoint thresholds.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
Digital Switch Latch Open Drain Hall Effect 3-SIP
| Allegro MicroSystems Inc. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | A1212LUA-T | 620-1018-ND |
| Product Name | Continuous-Time Hall-Effect Latch | Switches (Solid State) |
| Sensor Technology | Hall Effect Proximity Sensor | Hall Effect Proximity Sensor |