Pepperl+Fuchs SE Magnetic field sensor 40FY26-33

Description
Hall Effect Sensor Door Interrupt Sensor Tamper resistant magnetic actuator
Datasheet
Description
Hall Effect Sensor Door Interrupt Sensor Tamper resistant magnetic actuator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic field sensor - 40FY26-33 - Pepperl+Fuchs SE
Mannheim, Germany
Magnetic field sensor
40FY26-33
Magnetic field sensor 40FY26-33
Hall Effect Sensor Door Interrupt Sensor Tamper resistant magnetic actuator
  • Hall Effect Sensor
  • Door Interrupt Sensor
  • Tamper resistant magnetic actuator
Supplier's Site Datasheet
Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 92F3049 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Pepperl+Fuchs
92F3049
Proximity Sensor; Sensing Range Max Pepperl+Fuchs 92F3049
PROXIMITY SENSOR; Sensing Range Max:19mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Output Configuration:-; Output Voltage:-; Switching Speed:-; Product Range:40FY26-33; Sensor Input:Magnetic RoHS Compliant: Yes

PROXIMITY SENSOR; Sensing Range Max:19mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Sensor Terminals:Connector; Output Configuration:-; Output Voltage:-; Switching Speed:-; Product Range:40FY26-33; Sensor Input:Magnetic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number 40FY26-33 92F3049
Product Name Magnetic field sensor Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - Industrial - Z5615-ND - DigiKey
Specs
Sensor Technology Capacitive Proximity Sensor
Operating Temperature 14 to 140 F (-10 to 60 C)
Switch Type Normally Open
View Details