Pentair, Inc. Multipurpose Floor Mount Enclosure WS746318SS

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 63.09 INCH 63.09 WIDTH IN INCH 81.38 INCH 81.38 HEIGHT IN INCH 18.12 INCH 18.12 DEPTH IN INCH 2067.052 HEIGHT IN MM 1602.486 WIDTH IN MM 460.248 DEPTH IN MM UL 508, UL 508-A, CUL C22.2 APPROVAL FLOOR MOUNTING 12 GAUGE BODY, 10 GAUGE BACK MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P60 BACK PANEL LIFT OFF BULLET STYLE HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING WATERSHED[R] BRAND 20 DEG SLOPED TOP, 170 DEG DOOR OPENING CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 63.09 INCH 63.09 WIDTH IN INCH 81.38 INCH 81.38 HEIGHT IN INCH 18.12 INCH 18.12 DEPTH IN INCH 2067.052 HEIGHT IN MM 1602.486 WIDTH IN MM 460.248 DEPTH IN MM UL 508, UL 508-A, CUL C22.2 APPROVAL FLOOR MOUNTING 12 GAUGE BODY, 10 GAUGE BACK MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P60 BACK PANEL LIFT OFF BULLET STYLE HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING WATERSHED[R] BRAND 20 DEG SLOPED TOP, 170 DEG DOOR OPENING CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WS746318SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
WS746318SS
Multipurpose Floor Mount Enclosure WS746318SS
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 63.09 INCH 63.09 WIDTH IN INCH 81.38 INCH 81.38 HEIGHT IN INCH 18.12 INCH 18.12 DEPTH IN INCH 2067.052 HEIGHT IN MM 1602.486 WIDTH IN MM 460.248 DEPTH IN MM UL 508, UL 508-A, CUL C22.2 APPROVAL FLOOR MOUNTING 12 GAUGE BODY, 10 GAUGE BACK MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A72P60 BACK PANEL LIFT OFF BULLET STYLE HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING WATERSHED[R] BRAND 20 DEG SLOPED TOP, 170 DEG DOOR OPENING CENTER POST DEPTH IN INCH - UOM IN DEPTH IN MM - UOM MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN WIDTH IN MM - UOM MM "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED EXTERNAL SURFACE FINISH
  • 63.09 INCH
  • 63.09 WIDTH IN INCH
  • 81.38 INCH
  • 81.38 HEIGHT IN INCH
  • 18.12 INCH
  • 18.12 DEPTH IN INCH
  • 2067.052 HEIGHT IN MM
  • 1602.486 WIDTH IN MM
  • 460.248 DEPTH IN MM
  • UL 508, UL 508-A, CUL C22.2 APPROVAL
  • FLOOR MOUNTING
  • 12 GAUGE BODY, 10 GAUGE BACK MATERIAL SPECIFICATION
  • DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A72P60 BACK PANEL
  • LIFT OFF BULLET STYLE HINGED, HEAVY DUTY 3 POINT LATCH, 316 STAINLESS STEEL PADLOCKABLE HANDLE, SEAMLESS FOAM GASKETED DOOR MOUNTING
  • WATERSHED[R] BRAND
  • 20 DEG SLOPED TOP, 170 DEG DOOR OPENING
  • CENTER POST
  • DEPTH IN INCH - UOM IN
  • DEPTH IN MM - UOM MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • WIDTH IN MM - UOM MM

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WS746318SS
Product Name Multipurpose Floor Mount Enclosure
Length 81.38 inch (2067 mm)
Width 63.09 inch (1602 mm)
Depth 18.12 inch (460 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Modular Enclosures For Interface Electronics - INTERFACE-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted (optional feature)
Length 7.48 to 10.83 inch (190 to 275 mm)
View Details