Pentair, Inc. Multipurpose Wall Mount Enclosure UU606040W

Description
" ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 612.4 MM 24.1102 WIDTH IN INCH 625.1 MM 24.6102 HEIGHT IN INCH 421.1 MM 625.1 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-24P24 BACK PANEL ULTRX[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 612.4 MM 24.1102 WIDTH IN INCH 625.1 MM 24.6102 HEIGHT IN INCH 421.1 MM 625.1 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-24P24 BACK PANEL ULTRX[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - UU606040W - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
UU606040W
Multipurpose Wall Mount Enclosure UU606040W
" ONE DOOR TYPE MOLDED REINFORCED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 612.4 MM 24.1102 WIDTH IN INCH 625.1 MM 24.6102 HEIGHT IN INCH 421.1 MM 625.1 HEIGHT IN MM UL 508, CSA APPROVAL FEET, WALL MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE INDOOR/OUTDOOR SERVICE TYPE A-24P24 BACK PANEL ULTRX[R] BRAND APPLICABLE STANDARD IEC 60529, VDE APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • MOLDED REINFORCED FIBERGLASS MATERIAL
  • ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
  • LIGHT GRAY OUTSIDE COLOR
  • 612.4 MM
  • 24.1102 WIDTH IN INCH
  • 625.1 MM
  • 24.6102 HEIGHT IN INCH
  • 421.1 MM
  • 625.1 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • FEET, WALL MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, QUARTERTURN LATCH COVER TYPE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A-24P24 BACK PANEL
  • ULTRX[R] BRAND
  • APPLICABLE STANDARD IEC 60529, VDE
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, ELECTROPLATING PLANT, PETRO CHEMICAL PLANT, PULP AND PAPER PROCESSING, WASTE WATER TREATMENT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number UU606040W
Product Name Multipurpose Wall Mount Enclosure
Length 24.61 inch (625 mm)
Width 24.11 inch (612 mm)
Depth 16.58 inch (421 mm)
Material Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM16B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers