Pentair, Inc. CHANNEL CONDUIT/CABLE CLAMP USC016EG

Description
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.58 TO 0.63 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 450 POUND LOAD RATING 3/8 INCH (EMT) TRADE SIZE CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 16 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 100 PIECE SERIES USC MODEL "
Datasheet
Description
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.58 TO 0.63 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 450 POUND LOAD RATING 3/8 INCH (EMT) TRADE SIZE CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 16 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 100 PIECE SERIES USC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHANNEL CONDUIT/CABLE CLAMP - USC016EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
CHANNEL CONDUIT/CABLE CLAMP
USC016EG
CHANNEL CONDUIT/CABLE CLAMP USC016EG
" UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 0.58 TO 0.63 INCH OUTER DIAMETER 2-PIECE CONSTRUCTION 450 POUND LOAD RATING 3/8 INCH (EMT) TRADE SIZE CADDY BRAND WIDTH 1-1/4 INCH THICKNESS 16 GAUGE INCLUDES (2) CLAMP, NUT, BOLT APPLICABLE STANDARD MSS SP-58 TYPE 59 APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM PACKAGING QUANTITY 100 PIECE SERIES USC MODEL "

"

  • UNIVERSAL, PIPE/CONDUIT TO STRUT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 0.58 TO 0.63 INCH OUTER DIAMETER
  • 2-PIECE CONSTRUCTION
  • 450 POUND LOAD RATING
  • 3/8 INCH (EMT) TRADE SIZE
  • CADDY BRAND
  • WIDTH 1-1/4 INCH
  • THICKNESS 16 GAUGE
  • INCLUDES (2) CLAMP, NUT, BOLT
  • APPLICABLE STANDARD MSS SP-58 TYPE 59
  • APPLICATION ELECTRICAL INSTALLATION, DATACOM AND TELECOM
  • PACKAGING QUANTITY 100 PIECE
  • SERIES USC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number USC016EG
Product Name CHANNEL CONDUIT/CABLE CLAMP
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details