Atkore International Beam Clamp PS 858 3/8

Description
WIDE THROAT TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1100 LB LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1-5/8 INCH W X 1/4 INCH THK SERIES PS 858 MODEL
Datasheet
Description
WIDE THROAT TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1100 LB LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1-5/8 INCH W X 1/4 INCH THK SERIES PS 858 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - PS 858 3/8 - Atkore International
Harvey, IL, USA
Beam Clamp
PS 858 3/8
Beam Clamp PS 858 3/8
WIDE THROAT TYPE COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL ELECTROGALVANIZED FINISH 7/8 INCH MAX. JAW CAPACITY ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION 1100 LB LOAD CAPACITY 3/8 INCH SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL DIMENSION 1-5/8 INCH W X 1/4 INCH THK SERIES PS 858 MODEL
  • WIDE THROAT TYPE
  • COLD FORMED HOT ROLLED OIL PICKLED STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • ASTM A575, A-576, ASTM A-36 MATERIAL SPECIFICATION
  • 1100 LB LOAD CAPACITY
  • 3/8 INCH SCREW SIZE
  • SQUARE HEAD SCREW TYPE
  • OVERALL DIMENSION 1-5/8 INCH W X 1/4 INCH THK
  • SERIES PS 858 MODEL
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Hand Clamps
Product Number PS 858 3/8
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 1 - 502100100322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
Clamps - 254642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Mild Steel
View Details
Hand Knob Toggle Screws - 36301 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
View Details
12050 -  - J. W. Winco, Inc.
J. W. Winco, Inc.
Specs
Clamp Type Toggle Clamp
View Details