Pentair, Inc. Multipurpose Wall Mount Enclosure Q603013PCICC

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 600 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-6030PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET EXTERNAL DEPTH WITH DOOR 123 MM PANEL FINIS HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 600 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-6030PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET EXTERNAL DEPTH WITH DOOR 123 MM PANEL FINIS HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q603013PCICC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q603013PCICC
Multipurpose Wall Mount Enclosure Q603013PCICC
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 300 MM 11.811 WIDTH IN INCH 600 MM 23.622 HEIGHT IN INCH 600 HEIGHT IN MM UL 508, CSA APPROVAL NEMA 4/4X/12/13, IP66 ENCLOSURE FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE Q-6030PI BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET EXTERNAL DEPTH WITH DOOR 123 MM PANEL FINIS HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 300 MM
  • 11.811 WIDTH IN INCH
  • 600 MM
  • 23.622 HEIGHT IN INCH
  • 600 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • NEMA 4/4X/12/13, IP66 ENCLOSURE
  • FOAM GASKETED, SCREW ON, TRANSPARENT COVER TYPE
  • Q-6030PI BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION ELECTRICAL CONTROL BOX, ELECTRICAL JUNCTION BOX, INSTRUMENT HOUSING, PUSHBUTTON HOUSING, TERMINAL WIRING BOX
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUSTY, WET
  • EXTERNAL DEPTH WITH DOOR 123 MM
  • PANEL FINIS
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q603013PCICC
Product Name Multipurpose Wall Mount Enclosure
Length 23.62 inch (600 mm)
Width 11.81 inch (300 mm)
Material Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
ENCLOSURE, ERGO CASE - S, FLAT, ABS, OFF-WHITE, 3.1 X 3.77 X 1.25 - 70016745 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.26 inch (32 mm)
View Details