Pentair, Inc. Multipurpose Wall Mount Enclosure Q1286PCEMC

Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 80 MM 3.14961 WIDTH IN INCH 120 MM 4.72441 HEIGHT IN INCH 120 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-128PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMUNICATION EQUIPMENT, ELECTRONIC EQUIPMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 55 MM INTERNAL DEPTH WITH COVER 49 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet
Description
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 80 MM 3.14961 WIDTH IN INCH 120 MM 4.72441 HEIGHT IN INCH 120 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-128PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMUNICATION EQUIPMENT, ELECTRONIC EQUIPMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 55 MM INTERNAL DEPTH WITH COVER 49 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - Q1286PCEMC - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
Q1286PCEMC
Multipurpose Wall Mount Enclosure Q1286PCEMC
" ONE DOOR TYPE POLYCARBONATE MATERIAL RAL 7035 LIGHT GRAY COLOR 80 MM 3.14961 WIDTH IN INCH 120 MM 4.72441 HEIGHT IN INCH 120 HEIGHT IN MM UL, CSA APPROVAL NEMA 4/4X/12/13, IP67 ENCLOSURE FOAM GASKETED, SCREW ON COVER TYPE Q-128PD BACK PANEL QLINE. BRAND APPLICABLE STANDARD IEC 60529 APPLICATION COMMUNICATION EQUIPMENT, ELECTRONIC EQUIPMENT ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET EXTERNAL DEPTH WITH COVER 55 MM INTERNAL DEPTH WITH COVER 49 MM HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN EMC MODEL "

"

  • ONE DOOR TYPE
  • POLYCARBONATE MATERIAL
  • RAL 7035 LIGHT GRAY COLOR
  • 80 MM
  • 3.14961 WIDTH IN INCH
  • 120 MM
  • 4.72441 HEIGHT IN INCH
  • 120 HEIGHT IN MM
  • UL, CSA APPROVAL
  • NEMA 4/4X/12/13, IP67 ENCLOSURE
  • FOAM GASKETED, SCREW ON COVER TYPE
  • Q-128PD BACK PANEL
  • QLINE. BRAND
  • APPLICABLE STANDARD IEC 60529
  • APPLICATION COMMUNICATION EQUIPMENT, ELECTRONIC EQUIPMENT
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT, DUST, WET
  • EXTERNAL DEPTH WITH COVER 55 MM
  • INTERNAL DEPTH WITH COVER 49 MM
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • EMC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number Q1286PCEMC
Product Name Multipurpose Wall Mount Enclosure
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
Material Polycarbonate
NEMA Rating NEMA Enclosures; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details