Pentair, Inc. Datacommunication Cabinet PSC20611B

Description
" HEAVY GAUGE STEEL MATERIAL 600 MM W X 1100 MM D X 2000 MM H SIZE TEXTURED RAL 9005 BLACK POLYESTER POWDER PAINTED COLOR SERVER PACKAGE APPLICATION (20) SCREW, CAGE NUT MOUNTING HARDWARE FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE 42 RACK(S) PROLINE[R] BRAND "
Datasheet
Description
" HEAVY GAUGE STEEL MATERIAL 600 MM W X 1100 MM D X 2000 MM H SIZE TEXTURED RAL 9005 BLACK POLYESTER POWDER PAINTED COLOR SERVER PACKAGE APPLICATION (20) SCREW, CAGE NUT MOUNTING HARDWARE FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE 42 RACK(S) PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC20611B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC20611B
Datacommunication Cabinet PSC20611B
" HEAVY GAUGE STEEL MATERIAL 600 MM W X 1100 MM D X 2000 MM H SIZE TEXTURED RAL 9005 BLACK POLYESTER POWDER PAINTED COLOR SERVER PACKAGE APPLICATION (20) SCREW, CAGE NUT MOUNTING HARDWARE FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE 42 RACK(S) PROLINE[R] BRAND "

"

  • HEAVY GAUGE STEEL MATERIAL
  • 600 MM W X 1100 MM D X 2000 MM H SIZE
  • TEXTURED RAL 9005 BLACK POLYESTER POWDER PAINTED COLOR
  • SERVER PACKAGE APPLICATION
  • (20) SCREW, CAGE NUT MOUNTING HARDWARE
  • FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE
  • 42 RACK(S)
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC20611B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2306166 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details