Pentair, Inc. Datacommunication Cabinet PSC20611

Description
" HEAVY GAUGE STEEL MATERIAL 600 MM W X 1100 MM D X 2000 MM H SIZE RAL 7035 LIGHT GRAY COLOR SERVER PACKAGE APPLICATION (20) SCREW, CAGE NUT MOUNTING HARDWARE FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE 42 RACK(S) PROLINE[R] BRAND "
Datasheet
Description
" HEAVY GAUGE STEEL MATERIAL 600 MM W X 1100 MM D X 2000 MM H SIZE RAL 7035 LIGHT GRAY COLOR SERVER PACKAGE APPLICATION (20) SCREW, CAGE NUT MOUNTING HARDWARE FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE 42 RACK(S) PROLINE[R] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PSC20611 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PSC20611
Datacommunication Cabinet PSC20611
" HEAVY GAUGE STEEL MATERIAL 600 MM W X 1100 MM D X 2000 MM H SIZE RAL 7035 LIGHT GRAY COLOR SERVER PACKAGE APPLICATION (20) SCREW, CAGE NUT MOUNTING HARDWARE FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE 42 RACK(S) PROLINE[R] BRAND "

"

  • HEAVY GAUGE STEEL MATERIAL
  • 600 MM W X 1100 MM D X 2000 MM H SIZE
  • RAL 7035 LIGHT GRAY COLOR
  • SERVER PACKAGE APPLICATION
  • (20) SCREW, CAGE NUT MOUNTING HARDWARE
  • FULLY PERFORATED REAR DOOR, VENTED WINDOW FRONT DOOR WITH KEYLOCK AND LOCKABLE HANDLE
  • 42 RACK(S)
  • PROLINE[R] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PSC20611
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7662 - Newark, An Avnet Company
Specs
Length 0.5902 inch (14.99 mm)
Width 1.89 inch (48 mm)
Depth 3.35 inch (85 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details