Takachi Electronics Enclosure Co., Ltd. Pcb Enclosure, Abs, White; Enclosure Type Takachi PS-85W

Description
PCB ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:48mm; External Depth - Metric:85mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:- RoHS Compliant: Yes
Description
PCB ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:48mm; External Depth - Metric:85mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Enclosure, Abs, White; Enclosure Type Takachi - 83X7662 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Enclosure, Abs, White; Enclosure Type Takachi
83X7662
Pcb Enclosure, Abs, White; Enclosure Type Takachi 83X7662
PCB ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:48mm; External Depth - Metric:85mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

PCB ENCLOSURE, ABS, WHITE; Enclosure Type:PCB Box; Enclosure Material:ABS; External Height - Metric:14.99mm; External Width - Metric:48mm; External Depth - Metric:85mm; IP Rating:-; Body Color:White; NEMA Rating:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83X7662
Product Name Pcb Enclosure, Abs, White; Enclosure Type Takachi
Length 0.5902 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2118 - Newark, An Avnet Company
Specs
Length 1.67 inch (42.5 mm)
Width 9.45 inch (240 mm)
Depth 6.52 inch (166 mm)
View Details