Pentair, Inc. Multipurpose Floor Mount Enclosure PP20108

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 39.37 INCH 78.74 INCH 31.5 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 39.37 INCH 78.74 INCH 31.5 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - PP20108 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
PP20108
Multipurpose Floor Mount Enclosure PP20108
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR 39.37 INCH 78.74 INCH 31.5 INCH UL 508A, CSA APPROVAL NEMA 12, IP55 ENCLOSURE 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING PROLINE[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL ROHS COMPLIANT P21 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED ENCLOSURE, GALVANIZED SUBPANEL FINISH
  • RAL 7035 LIGHT GRAY WITH RAL 9005 BLACK ACCENT COLOR
  • 39.37 INCH
  • 78.74 INCH
  • 31.5 INCH
  • UL 508A, CSA APPROVAL
  • NEMA 12, IP55 ENCLOSURE
  • 12 GAUGE FRAME, 16/14 GAUGE EXTERNAL SIDE/COVER/DOOR MATERIAL SPECIFICATION
  • LATCHING SYSTEM AND FLUSH BEZEL HANDLE, REVERSIBLE HINGE, SEAMLESS FOAM IN PLACE GASKET DOOR MOUNTING
  • PROLINE[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES LIFTING EYE, FRAME, SOLID FRONT DOOR, SOLID REAR COVER, SOLID TOP, GLAND PLATE, FULL SUBPANEL
  • ROHS COMPLIANT
  • P21 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PP20108
Product Name Multipurpose Floor Mount Enclosure
Length 78.74 inch (2000 mm)
Width 39.37 inch (1000 mm)
Depth 31.5 inch (800 mm)
Material Steel
NEMA Rating NEMA Enclosures; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers