Pentair, Inc. Datacommunication Cabinet PNS20810B

Description
CABINET TYPE STEEL MATERIAL 31.8 INCH W X 39.34 INCH D X 78.37 INCH H SIZE RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED STEEL COLOR NETWORK EQUIPMENT APPLICATION RACK MOUNTING CABLE GLAND PLATE MOUNTING HARDWARE FRONT DOOR WITH KEYED MULTI POINT VAULT STYLE LATCH PROLINE[TM] BRAND DPVD MODEL
Datasheet
Description
CABINET TYPE STEEL MATERIAL 31.8 INCH W X 39.34 INCH D X 78.37 INCH H SIZE RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED STEEL COLOR NETWORK EQUIPMENT APPLICATION RACK MOUNTING CABLE GLAND PLATE MOUNTING HARDWARE FRONT DOOR WITH KEYED MULTI POINT VAULT STYLE LATCH PROLINE[TM] BRAND DPVD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - PNS20810B - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Datacommunication Cabinet
PNS20810B
Datacommunication Cabinet PNS20810B
CABINET TYPE STEEL MATERIAL 31.8 INCH W X 39.34 INCH D X 78.37 INCH H SIZE RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED STEEL COLOR NETWORK EQUIPMENT APPLICATION RACK MOUNTING CABLE GLAND PLATE MOUNTING HARDWARE FRONT DOOR WITH KEYED MULTI POINT VAULT STYLE LATCH PROLINE[TM] BRAND DPVD MODEL
  • CABINET TYPE
  • STEEL MATERIAL
  • 31.8 INCH W X 39.34 INCH D X 78.37 INCH H SIZE
  • RAL 9005 BLACK TEXTURED LOW GLOSS POLYESTER POWDER PAINTED OVER PRETREATED STEEL COLOR
  • NETWORK EQUIPMENT APPLICATION
  • RACK MOUNTING
  • CABLE GLAND PLATE MOUNTING HARDWARE
  • FRONT DOOR WITH KEYED MULTI POINT VAULT STYLE LATCH
  • PROLINE[TM] BRAND
  • DPVD MODEL
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number PNS20810B
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers