Pentair, Inc. Conduit/Cable Fastener MPCB1220

Description
CONDUIT SUPPORT TYPE PREGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3/4 INCH/1 INCH/1-1/4 (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet
Description
CONDUIT SUPPORT TYPE PREGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3/4 INCH/1 INCH/1-1/4 (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - MPCB1220 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit/Cable Fastener
MPCB1220
Conduit/Cable Fastener MPCB1220
CONDUIT SUPPORT TYPE PREGALVANIZED STEEL MATERIAL UL (CANADA AND US) APPROVAL 25 STANDARD PACKAGE 3/4 INCH/1 INCH/1-1/4 (EMT) CONDUIT/CABLE SIZE CADDY[R] BRAND
  • CONDUIT SUPPORT TYPE
  • PREGALVANIZED STEEL MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 25 STANDARD PACKAGE
  • 3/4 INCH/1 INCH/1-1/4 (EMT) CONDUIT/CABLE SIZE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number MPCB1220
Product Name Conduit/Cable Fastener
Material Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-4 - TE Connectivity
Specs
Size 0.5200 inch (13.21 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 2025342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details