Rogers Machinery Company, Inc. SANDPIPER - Food Beverage & Sanitary AODD Pumps T15

Description
SANDPIPER Food Beverage & Sanitary pumps are available in a wide range of construction options, including FDA-compliant materials such as 316 stainless steel and non-colored polypropylene, as well as a wide range of surface treatment finishes meeting your specific process requirements. Food Processing: pump finely ground materials and ones requiring extreme consistency (spices, sugar, chocolate, sauces, oils) Meat: packaging and processing involving transfer of abrasive material such as blood and rendering waste Beverage: applications from beverage additives, wine pump-overs, to high-risk ethanol processing in distillery applications Hemp-Based CBD Oil: processing of ethanol, hydrocarbon, CO2 extraction in winterization and distillation; solvent recovery Pharmaceutical: vaccine production and antigens, heparin, albumin (used in blood thinners and blood disorders) Cosmetics: recise pigment milling and processing for consistent batches and formulations Personal Care: production of a range of different viscosity products (shampoos, lotions, soaps, toothpaste) Cleaning Products: manufacturing of industrial and household cleaning products, which maintain a sanitary environment Disinfectants: manufacturing of sanitizers and other disinfectants, including water triethanol, glycerol/glycerin, water triethanolamine, and propylene glycol
Request a Quote Datasheet
Description
SANDPIPER Food Beverage & Sanitary pumps are available in a wide range of construction options, including FDA-compliant materials such as 316 stainless steel and non-colored polypropylene, as well as a wide range of surface treatment finishes meeting your specific process requirements. Food Processing: pump finely ground materials and ones requiring extreme consistency (spices, sugar, chocolate, sauces, oils) Meat: packaging and processing involving transfer of abrasive material such as blood and rendering waste Beverage: applications from beverage additives, wine pump-overs, to high-risk ethanol processing in distillery applications Hemp-Based CBD Oil: processing of ethanol, hydrocarbon, CO2 extraction in winterization and distillation; solvent recovery Pharmaceutical: vaccine production and antigens, heparin, albumin (used in blood thinners and blood disorders) Cosmetics: recise pigment milling and processing for consistent batches and formulations Personal Care: production of a range of different viscosity products (shampoos, lotions, soaps, toothpaste) Cleaning Products: manufacturing of industrial and household cleaning products, which maintain a sanitary environment Disinfectants: manufacturing of sanitizers and other disinfectants, including water triethanol, glycerol/glycerin, water triethanolamine, and propylene glycol
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T15 - Rogers Machinery Company, Inc.
Portland, OR, United States
SANDPIPER - Food Beverage & Sanitary AODD Pumps
T15
SANDPIPER - Food Beverage & Sanitary AODD Pumps T15
SANDPIPER Food Beverage & Sanitary pumps are available in a wide range of construction options, including FDA-compliant materials such as 316 stainless steel and non-colored polypropylene, as well as a wide range of surface treatment finishes meeting your specific process requirements. Food Processing: pump finely ground materials and ones requiring extreme consistency (spices, sugar, chocolate, sauces, oils) Meat: packaging and processing involving transfer of abrasive material such as blood and rendering waste Beverage: applications from beverage additives, wine pump-overs, to high-risk ethanol processing in distillery applications Hemp-Based CBD Oil: processing of ethanol, hydrocarbon, CO2 extraction in winterization and distillation; solvent recovery Pharmaceutical: vaccine production and antigens, heparin, albumin (used in blood thinners and blood disorders) Cosmetics: recise pigment milling and processing for consistent batches and formulations Personal Care: production of a range of different viscosity products (shampoos, lotions, soaps, toothpaste) Cleaning Products: manufacturing of industrial and household cleaning products, which maintain a sanitary environment Disinfectants: manufacturing of sanitizers and other disinfectants, including water triethanol, glycerol/glycerin, water triethanolamine, and propylene glycol

SANDPIPER Food Beverage & Sanitary pumps are available in a wide range of construction options, including FDA-compliant materials such as 316 stainless steel and non-colored polypropylene, as well as a wide range of surface treatment finishes meeting your specific process requirements.

  • Food Processing: pump finely ground materials and ones requiring extreme consistency (spices, sugar, chocolate, sauces, oils)
  • Meat: packaging and processing involving transfer of abrasive material such as blood and rendering waste
  • Beverage: applications from beverage additives, wine pump-overs, to high-risk ethanol processing in distillery applications
  • Hemp-Based CBD Oil: processing of ethanol, hydrocarbon, CO2 extraction in winterization and distillation; solvent recovery
  • Pharmaceutical: vaccine production and antigens, heparin, albumin (used in blood thinners and blood disorders)
  • Cosmetics: recise pigment milling and processing for consistent batches and formulations
  • Personal Care: production of a range of different viscosity products (shampoos, lotions, soaps, toothpaste)
  • Cleaning Products: manufacturing of industrial and household cleaning products, which maintain a sanitary environment
  • Disinfectants: manufacturing of sanitizers and other disinfectants, including water triethanol, glycerol/glycerin, water triethanolamine, and propylene glycol
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Liquid Handling Pumps
Product Number T15
Product Name SANDPIPER - Food Beverage & Sanitary AODD Pumps
Pump Type Sanitary Pump
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - Q - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Viking Pump - Stainless Steel Pumps - LS - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF1___HDF25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 70.000 GPM (0.00 to 265.15 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details