MAC24Z34 -- CONDUIT TO BEAM/FLANGE FASTENER
Pentair, Inc.
Conduit to Beam/Flange Fastener
MAC24Z34
Description
"
SNAP IN TYPE
SET SCREW INSTALLATION
UL, CUL APPROVAL
100 PER BOX STANDARD PACKAGE
1/8 TO 3/8 INCH BEAM/FLANGE SIZE
CADDY[R] BRAND
"
Description
"
SNAP IN TYPE
SET SCREW INSTALLATION
UL, CUL APPROVAL
100 PER BOX STANDARD PACKAGE
1/8 TO 3/8 INCH BEAM/FLANGE SIZE
CADDY[R] BRAND
"
Datasheet
Suppliers
Conduit to Beam/Flange Fastener
MAC24Z34
"
SNAP IN TYPE
SET SCREW INSTALLATION
UL, CUL APPROVAL
100 PER BOX STANDARD PACKAGE
1/8 TO 3/8 INCH BEAM/FLANGE SIZE
CADDY[R] BRAND
"
"
- SNAP IN TYPE
- SET SCREW INSTALLATION
- UL, CUL APPROVAL
- 100 PER BOX STANDARD PACKAGE
- 1/8 TO 3/8 INCH BEAM/FLANGE SIZE
- CADDY[R] BRAND
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Conduit |
|
Product Number
|
MAC24Z34 |
|
Product Name
|
Conduit to Beam/Flange Fastener |
Unlock Full Specs
to access all available technical data
Similar Products
Size
0.6300 inch (16 mm)
Temperature Rating
-40 to 257 F (-40 to 125 C)
View Details
Material
Galvanised steel
Flexibility
Flexible
Conduit Type
Flexible
View Details
Material
TFE
Flexibility
Flexible
Size
0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details